Amphenol Aerospace Corporation Circular Connector Assemblies CL90558DT52413P

Description
8 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-CL90558DT52413P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-CL90558DT52413P-ND
Circular Connector Assemblies 1178-CL90558DT52413P-ND
8 Position Circular Connector Plug, Male Pins Crimp

8 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 8Pos, 52-13; Product Range Amphenol Aerospace - 83AH7619 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8Pos, 52-13; Product Range Amphenol Aerospace
83AH7619
Circular Connector, Plug, 8Pos, 52-13; Product Range Amphenol Aerospace 83AH7619
CIRCULAR CONNECTOR, PLUG, 8POS, 52-13; Product Range:Class L Series; Circular Connector Shell Style:Wall Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:52-13

CIRCULAR CONNECTOR, PLUG, 8POS, 52-13; Product Range:Class L Series; Circular Connector Shell Style:Wall Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:52-13

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-CL90558DT52413P-ND 83AH7619
Product Name Circular Connector Assemblies Circular Connector, Plug, 8Pos, 52-13; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details