Amphenol Aerospace Corporation Mil Spec Cir Conn, Plug, 25-6, Crimp; Product Range Amphenol Aerospace CF-594625-06P

Description
MIL SPEC CIR CONN, PLUG, 25-6, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded
Description
MIL SPEC CIR CONN, PLUG, 25-6, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Cir Conn, Plug, 25-6, Crimp; Product Range Amphenol Aerospace - 08AK4933 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 25-6, Crimp; Product Range Amphenol Aerospace
08AK4933
Mil Spec Cir Conn, Plug, 25-6, Crimp; Product Range Amphenol Aerospace 08AK4933
MIL SPEC CIR CONN, PLUG, 25-6, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, PLUG, 25-6, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08AK4933
Product Name Mil Spec Cir Conn, Plug, 25-6, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers