Amphenol Aerospace Corporation Datasheets for Audio and Video Connectors
Audio connectors are used to affix cables to other audio equipment, providing electronic signal transference and grounding protection.
Audio and Video Connectors: Learn more
| Product Name | Notes |
|---|---|
| Barbed solder contact pin for use with the MC-121 and MC-221 connectors. | |
| Barbed solder contact socket for use with the MC-121 and MC-221 connectors. For use with special quick-connect AMP terminal. | |
| Barbed solder contact socket for use with the MC-121 and MC-221 connectors. | |
| Functions as a selector switch to choose either a boom microphone or a gasmask microphone by use of the switch lever. Mating connectors are two NEXUS MP-103 plugs and one... | |
| Identical to MJ-122 except used with smaller diameter cable. | |
| Mates with NEXUS MJ-101, MJ-102, MJ-122, MJ-132 and MJ-112 two conductor jacks. Nickle plated beryllium copper contacts assembled into nylon body. | |
| Mates with NEXUS MJ-103 microphone jack three conductor. Nickle plated beryllium copper and brass contacts assembled into nylon body. | |
| Mates with NEXUS MP-101 two conductor plug. Nickle plated beryllium copper contacts assembled into nylon body. | |
| Mates with NEXUS MP-101 two conductor plug. Similar to MJ-101 jack in electrical and material characteristics, but with spring-actuated locking design and manual button release. | |
| Mates with NEXUS MP-101 two conductor plug. Special oxygen mask connector, nickle plated beryllium copper contacts, spring-actuated locking design and manual button release. Assembled in ABS body. | |
| Mates with NEXUS MP-103 microphone plug, three conductor. Nickle plated beryllium copper contacts, spring-actuated locking design with manual button release, assemble into nylon body. | |
| Mates with NEXUS MP-103 microphone plug, three conductor. Same as MJ-103 but without locking contacts. Nickle palted beryllium copper contacts assemble into nylon body. | |
| Mates with PJ-291, PJ-292 and NEXUS MP-101 two conductor plugs. Nickle plated beryllium copper contacts assembled into glass filled nylon body. | |
| Mates with U-183/U and U-228/U. Coil spring strain relief. | |
| Mates with U-183/U and U-228/U. Use with molded rubber strain relief. AP-106 is the same as above except it has six conductors. | |
| Modled strain relief, crimp sleeve terminals. | |
| Modled strain relief, solder cup terminals. | |
| Same as AP-126 with provision to terminate shielded cable. | |
| Same as AP-136 except with 5 conductor insert. | |
| Same as AP-136 except with 5 conductor, solder terminal insert. | |
| Same as AP-136 except with 6 conductor, solder terminal insert. | |
| Same as the MC-121, except 5mm shorter in overall length. | |
| Six conductor mates with U-183/U and U-228/U. Coil spring strain relief. | |
| Six conductor mates with U-183/U and U-228/U. Use with molded rubber strain relief. | |
| Special three conductor jack, nickle plated contacts assemble into nylon body. | |
| VIZ Program, 3 conductor - 2 jack contacts and 1 pin contact. Connector is similar to the standard MJ-123. Connector is also keyed for polarity. | |
| Wire strain relief, crimp sleeve terminals. | |
| Wire strain relief, solder cup terminals. |