Amphenol Aerospace Corporation Connectors Circlr,Industrial,Metal,Assembld/Kitted 88-569767-41S

Description
Connectors Circlr,Industrial,Me tal,Assembld/Kitted
Request a Quote Datasheet
Description
Connectors Circlr,Industrial,Me tal,Assembld/Kitted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 88-569767-41S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
88-569767-41S
Connectors Circlr,Industrial,Metal,Assembld/Kitted 88-569767-41S
Connectors Circlr,Industrial,Me tal,Assembld/Kitted

Connectors Circlr,Industrial,Metal,Assembld/Kitted

Buy Now
 - Amphenol 88-569767-41S - PEI-Genesis
Philadelphia, PA, United States
TVP00RW-21-41S W/ PC CON

TVP00RW-21-41S W/ PC CON

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - 88-569767-41S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
88-569767-41S
MIL Spec Connector - MIL-DTL-38999 III 88-569767-41S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TVP00RW-21-41S W/ PC CON

TVP00RW-21-41S W/ PC CON

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
88-569767-41S
MIL Spec Connector - MIL-DTL-38999 III 88-569767-41S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 21, 41 Position, Panel; Product Range Amphenol Aerospace - 89M4078 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 21, 41 Position, Panel; Product Range Amphenol Aerospace
89M4078
Circular Connector Receptacle Size 21, 41 Position, Panel; Product Range Amphenol Aerospace 89M4078
CIRCULAR CONNECTOR RECEPTACLE SIZE 21, 41 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 21, 41 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 88-569767-41S Amphenol 88-569767-41S 88-569767-41S 88-569767-41S 89M4078
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle Size 21, 41 Position, Panel; Product Range Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Phone Needle to Female 6-32 Thread, Adapter - 8035 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card Connector 8 Pin Push Type Yellow Button Plastic body CT - ET-SIM8PPT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details