Amphenol Aerospace Corporation Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Amphenol Aerospace D38999/20FB35BB

Description
TV 13C 13#22D SKT RECP NI
Request a Quote Datasheet
Description
TV 13C 13#22D SKT RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 13C 13#22D SKT RECP NI

TV 13C 13#22D SKT RECP NI

Buy Now
Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Amphenol Aerospace - 71K3086 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Amphenol Aerospace
71K3086
Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Amphenol Aerospace 71K3086
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/20FB35BB 71K3086
Product Name Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Housings - EEJ.1B.306.CYZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details
2 suppliers
DIN 41612 - Z6555-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers