Gefran Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| - 50 to 750 mm stroke - Mechanical fixing and selfaligning linkage using 2 ball-joints - Maximum angular movement up to ± 30° - Independent linearity ± 0.05% - Repetibility... | |
| 10 to 100 mm stroke Double support of the control rod and return spring Tip with M2.5 thread and stainless steel ball Independent linearity up to ± 0.1% Infinite resolution... | |
| 10 to 50 mm stroke Double support of the control rod and return spring Tip with M2.5 thread and stainless steel precision bearing Independent linearity up to ± 0.1% Infinite... | |
| 100 to 550 mm stroke Mechanical fixing by internal or external flange Independent linearity ±0,1% Infinite resolution Repeatability 0,01 mm No variation of electrical signal outside theoreticalelectrica l stroke Displacement... | |
| 25 to 150 mm stroke Mechanical linkage using joint with take up of play, M4 thread Independent linearity up to ± 0.05% Infinite resolution No variation of electrical signal outside... | |
| 25 to 150 mm stroke Mechanical linkage using joint with take-up of play, M4 thread Independent linearity up to ± 0.05% Infinite resolution No variation of electrical signal outside theoretical... | |
| 25 to 300 mm stroke Mechanical fixing using brackets, selfaligning ball-joints or flange Independent linearity up to ± 0.05% Infinite resolution No variation of electrical signal outside theoretical electrical stroke... | |
| 50 to 1000 mm strokes Cursor magnetic drag Independent linearity up to ± 0.05% Repeatibility: = 0.08 mm Hysteresis: = 0.25 mm Tracking error (see table) Infinite resolution No variation... | |
| Contactless linear position transducer with innovative GEFRAN ONDA magnetostrictive technology for longer lifetime. The absence of electrical contact on the cursor eliminates all wearing and guarantees almost unlimited life. The... | |
| Contactless linear position transducer with magnetostrictive technology. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. The MK4 CANopen integrates a microprocessor to... | |
| Contactless linear position transducer with magnetostrictive technology: the absence of electrical contact on the cursor eliminates problems of wear and consumption and guarantees almost unlimited life. The head’s flanged shape... | |
| Contactless linear position transducer with magnetostrictive technology: the absence of electrical contact on the cursor eliminates problems of wear and consumption and guarantees almost unlimited life. The reduced dead zones... | |
| Contactless linear position transducer with ONDA magnetostrictive technology. The analog interface, available with various output ranges in voltage or in current, guarantees simpler installation and easier adaptation to existing systems. | |
| Contactless linear position transducer with ONDA magnetostrictive technology. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. Compact size for simple installation. Full... | |
| Contactless magnetostrictive linear position transducer with RS422-SSI digital output interface. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. Compact size for simple... | |
| Contactless magnetostrictive linear position transducer with RS422-SSI digital output interface. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. The IK4 line’s new... | |
| Linear position transducer with GEFRAN’S innovative ONDA magnetostrictive technology for long life. The absence of electrical contact on the cursor eliminates wear and guarantees almost unlimited life. Gefran’s patented ONDA... | |
| Strokes from 50 to 1000 mm Magnetic pulling of cursor Mechanical anchoring and self-aligning pulling on 2 ball joints Max. angle of movement up to ± 26° Independent linearity up... | |
| The 1/2” cylindrical housing, plus the option of all fastening systems (brackets, joints or flange), makes the PZ12 series highly versatile for a wide range of applications The optimized mechanical... | |
| The IK4 CANopen integrates a microprocessor to process the measurement and to diagnose the transducer. The CAN field bus communication system provides fast and safe transmission. The use of CANopen... | |
| The PC67 displacement transducer was developed to guarantee a high protection level (IP67) in applications under harsh conditions and outdoors, where it may be necessary to work in the presence... | |
| The PMI-SL transducer, an evolution of the PMI-12, is designed for all inside cylinder applications which require a smaller transducer. For this reason, the diameter has been reduced to 12.7... | |
| The PMI-SLE transducer, is the amplified version of the PMI-SL, a product designed for all inside cylinder applications which require a smaller transducer (the rod diameter is only 12,7 mm). | |
| The transducer has been improved in order to guarantee greater reliability under all conditions A sturdier structure makes the LT series even stronger for applications with heavy vibration Installation is... | |
| The transducer has been improved in order to guarantee greater reliability under all conditions Mechanical linkage using joint with take up of play, M5 thread Installation is made simpler by... | |
| This transducer is designed to guarantee a high protection level (IP67) in applications under harsh conditions and outdoors, where it may be necessary to work in the direct presence of... |