Gefran Rectilinear Displacement Transducer PA1

Description
25 to 150 mm stroke Mechanical linkage using joint with take-up of play, M4 thread Independent linearity up to ± 0.05% Infinite resolution No variation of electrical signal outside theoretical electrical stroke Displacement speed up to 5 m/s Working temperature: -30...+100°C Electrical connections: PA1 F 3 wire 1 m screened cable PA1 C 5 pole connector 1 m (DIN 43322) Life duration: > 100x106 operations (within C.E.U.) Grade of protection IP40
Datasheet
Description
25 to 150 mm stroke Mechanical linkage using joint with take-up of play, M4 thread Independent linearity up to ± 0.05% Infinite resolution No variation of electrical signal outside theoretical electrical stroke Displacement speed up to 5 m/s Working temperature: -30...+100°C Electrical connections: PA1 F 3 wire 1 m screened cable PA1 C 5 pole connector 1 m (DIN 43322) Life duration: > 100x106 operations (within C.E.U.) Grade of protection IP40
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectilinear Displacement Transducer - PA1 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Rectilinear Displacement Transducer
PA1
Rectilinear Displacement Transducer PA1
25 to 150 mm stroke Mechanical linkage using joint with take-up of play, M4 thread Independent linearity up to ± 0.05% Infinite resolution No variation of electrical signal outside theoretical electrical stroke Displacement speed up to 5 m/s Working temperature: -30...+100°C Electrical connections: PA1 F 3 wire 1 m screened cable PA1 C 5 pole connector 1 m (DIN 43322) Life duration: > 100x106 operations (within C.E.U.) Grade of protection IP40

25 to 150 mm stroke
Mechanical linkage using joint with take-up of play, M4 thread
Independent linearity up to ± 0.05%
Infinite resolution
No variation of electrical signal outside theoretical electrical stroke
Displacement speed up to 5 m/s
Working temperature: -30...+100°C
Electrical connections:
PA1 F 3 wire 1 m screened cable
PA1 C 5 pole connector 1 m (DIN 43322)
Life duration: > 100x106 operations (within C.E.U.)
Grade of protection IP40

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Linear Position Sensors
Product Number PA1
Product Name Rectilinear Displacement Transducer
Body Shape Rectangular
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Accuracy 0.0500 to 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - 620-A19300LUBATN-FWPE-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details