Gefran Rectilinear Displacement Transducer With Cylindrical Case PZ12

Description
The 1/2” cylindrical housing, plus the option of all fastening systems (brackets, joints or flange), makes the PZ12 series highly versatile for a wide range of applications The optimized mechanical structure makes the product suitable for developing various special executions (contact Gefran customer service for details) Installation is simplified by the lack of electrical signal variation at output outside theoretical electrical stroke Ideal for wood and glass working and finishing machines and for car test benches
Datasheet
Description
The 1/2” cylindrical housing, plus the option of all fastening systems (brackets, joints or flange), makes the PZ12 series highly versatile for a wide range of applications The optimized mechanical structure makes the product suitable for developing various special executions (contact Gefran customer service for details) Installation is simplified by the lack of electrical signal variation at output outside theoretical electrical stroke Ideal for wood and glass working and finishing machines and for car test benches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectilinear Displacement Transducer With Cylindrical Case - PZ12 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Rectilinear Displacement Transducer With Cylindrical Case
PZ12
Rectilinear Displacement Transducer With Cylindrical Case PZ12
The 1/2” cylindrical housing, plus the option of all fastening systems (brackets, joints or flange), makes the PZ12 series highly versatile for a wide range of applications The optimized mechanical structure makes the product suitable for developing various special executions (contact Gefran customer service for details) Installation is simplified by the lack of electrical signal variation at output outside theoretical electrical stroke Ideal for wood and glass working and finishing machines and for car test benches

The 1/2” cylindrical housing, plus the option of all fastening systems (brackets, joints or flange), makes the PZ12 series highly versatile for a wide range of applications
The optimized mechanical structure makes the product suitable for developing various special executions (contact Gefran customer service for details)
Installation is simplified by the lack of electrical signal variation at output outside theoretical electrical stroke
Ideal for wood and glass working and finishing machines and for car test benches

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Linear Position Sensors
Product Number PZ12
Product Name Rectilinear Displacement Transducer With Cylindrical Case
Body Shape Cylindrical
Measurement Range 0.9843 to 9.84 inch (25 to 250 mm)
Accuracy 0.0500 to 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0241 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details