Gefran Rectilinear Displacement Transducer PY3

Description
10 to 50 mm stroke Double support of the control rod and return spring Tip with M2.5 thread and stainless steel precision bearing Independent linearity up to ± 0.1% Infinite resolution No variation of electrical signal outside theoretical electrical stroke Inhibited rotation of the control rod Displacement speed up to 10 m/s Working temperature: -30...+100°C Electrical connections: PY3 F 3-pole 1m. screened cable 1m PY3 C 5-pole connector DIN43322 Life duration: > 100x106 operations (within C.E.U.) Grade of protection IP40 Suitable for use in explosive environments with presence of gas (groups IIA, IIB, IIC) and combustible powders.
Datasheet
Description
10 to 50 mm stroke Double support of the control rod and return spring Tip with M2.5 thread and stainless steel precision bearing Independent linearity up to ± 0.1% Infinite resolution No variation of electrical signal outside theoretical electrical stroke Inhibited rotation of the control rod Displacement speed up to 10 m/s Working temperature: -30...+100°C Electrical connections: PY3 F 3-pole 1m. screened cable 1m PY3 C 5-pole connector DIN43322 Life duration: > 100x106 operations (within C.E.U.) Grade of protection IP40 Suitable for use in explosive environments with presence of gas (groups IIA, IIB, IIC) and combustible powders.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectilinear Displacement Transducer - PY3 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Rectilinear Displacement Transducer
PY3
Rectilinear Displacement Transducer PY3
10 to 50 mm stroke Double support of the control rod and return spring Tip with M2.5 thread and stainless steel precision bearing Independent linearity up to ± 0.1% Infinite resolution No variation of electrical signal outside theoretical electrical stroke Inhibited rotation of the control rod Displacement speed up to 10 m/s Working temperature: -30...+100°C Electrical connections: PY3 F 3-pole 1m. screened cable 1m PY3 C 5-pole connector DIN43322 Life duration: > 100x106 operations (within C.E.U.) Grade of protection IP40 Suitable for use in explosive environments with presence of gas (groups IIA, IIB, IIC) and combustible powders.

10 to 50 mm stroke
Double support of the control rod and return spring
Tip with M2.5 thread and stainless steel precision bearing
Independent linearity up to ± 0.1%
Infinite resolution
No variation of electrical signal outside theoretical electrical stroke
Inhibited rotation of the control rod
Displacement speed up to 10 m/s
Working temperature: -30...+100°C
Electrical connections:
PY3 F 3-pole 1m. screened cable 1m
PY3 C 5-pole connector DIN43322
Life duration: > 100x106 operations (within C.E.U.)
Grade of protection IP40
Suitable for use in explosive environments with presence of gas (groups IIA, IIB, IIC) and combustible powders.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Linear Position Sensors
Product Number PY3
Product Name Rectilinear Displacement Transducer
Body Shape Rectangular
Measurement Range 0.3937 to 1.97 inch (10 to 50 mm)
Accuracy 0.1000 to 0.3000 %
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL042 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.3150 inch (8 mm)
Repeatability 0.0062 mils (0.1580 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details