Gefran Datasheets for Thermocouple Elements
Thermocouple elements are temperature sensors that are useful over a wide range of temperatures. Thermocouples are formed by two dissimilar metals.
Thermocouple Elements: Learn more
| Product Name | Notes |
|---|---|
| Temperature limits: - 40 ... +250°C Tolerance: Norme UNI 7938 standards, IEC 584.2 class 2: for types J, K: ± 2.5°C Extension cable insulation: fibreglass, screened TEFLON ® Eyelet thermocouple... | |
| Temperature limits: -40 ... +250°C Tolerance: UNI 7938 , IEC 584.2 Standards Class 2: for types J, K: ± 2.3°C Extension cable insulation: fibreglass, screened TEFLON ® Copper tip for... | |
| Temperature limits:: - 40 ... + 250° C Tolerance: Norme UNI 7938 standards, IEC 584.2 : class 2: for types J, K: ± 2.5° C Extension cable insulation: fibreglass, screened... |