Gefran Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| 410 module manages a total of 36 channels (16 digital inputs , 20 digital outputs). Provided with status, power supply and alarm LEDs. Double slot module. Integrated technology functions such... | |
| e430 module manages a total of 18 channels (6 analog inputs, 4 analog outputs, 8 temperature inputs). Provided with status, power supply and alarm LEDs. Single slot module. Integrated specific... | |
| R-TEMP4 module is equipped with a microprocessor with digital outputs and analog inputs. It has optically-isolated 24 VDC PNP digital outputs. Each input is protected against polarity inversion and each... | |
| The main characteristic of the module is that it is assembled according to user requirements, combining different type inputs and outputs on the same card, in the quantities required. In... | |
| The R-EU16 is a mixed module with 8 digital inputs and 8 digital outputs, used for completing system configuration with a single board and/or for saving space on the backplane. | |
| The R-EU32 is a mixed module with 16 digital inputs and 16 digital outputs, used for completing system configuration with a single board and/or for saving space on the backplane. | |
| The R-MA6 is a mixed module with 6 analog inputs and 6 analog outputs. It controls 6 analog inputs configurable for potentiometer, voltage, current and strain-gauge, satisfying the applicative needs... | |
| The R-MIX module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space... | |
| The R-MIXR module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space... | |
| The R-TC8 module has a processor with 8 optically isolated temperature inputs configurable via software, plus 16 digital outputs for temperature control. The 8 inputs are for thermocouple type J,... |