Gefran Rectilinear Displacement Transducer With Magnetic Drag - Patent Pending PMI

Description
50 to 1000 mm strokes Cursor magnetic drag Independent linearity up to ± 0.05% Repeatibility: = 0.08 mm Hysteresis: = 0.25 mm Tracking error (see table) Infinite resolution No variation of electrical output signal outside theoretical electrical stroke Working temperature: -30...+100°C Electrical connection: 3-pole polyurethane screened cable with high flexibility (1m lenght) AISI 316 stem and nipple Lifetime: > 25x106 meters or >100x106 operations whichever is the smallest (within C.E.U.) Max. working pressure 250 bar, 400 bar peak
Datasheet
Description
50 to 1000 mm strokes Cursor magnetic drag Independent linearity up to ± 0.05% Repeatibility: = 0.08 mm Hysteresis: = 0.25 mm Tracking error (see table) Infinite resolution No variation of electrical output signal outside theoretical electrical stroke Working temperature: -30...+100°C Electrical connection: 3-pole polyurethane screened cable with high flexibility (1m lenght) AISI 316 stem and nipple Lifetime: > 25x106 meters or >100x106 operations whichever is the smallest (within C.E.U.) Max. working pressure 250 bar, 400 bar peak
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectilinear Displacement Transducer With Magnetic Drag - Patent Pending - PMI - Gefran
25050 Provaglio d'Iseo (BS), Italy
Rectilinear Displacement Transducer With Magnetic Drag - Patent Pending
PMI
Rectilinear Displacement Transducer With Magnetic Drag - Patent Pending PMI
50 to 1000 mm strokes Cursor magnetic drag Independent linearity up to ± 0.05% Repeatibility: = 0.08 mm Hysteresis: = 0.25 mm Tracking error (see table) Infinite resolution No variation of electrical output signal outside theoretical electrical stroke Working temperature: -30...+100°C Electrical connection: 3-pole polyurethane screened cable with high flexibility (1m lenght) AISI 316 stem and nipple Lifetime: > 25x106 meters or >100x106 operations whichever is the smallest (within C.E.U.) Max. working pressure 250 bar, 400 bar peak

50 to 1000 mm strokes
Cursor magnetic drag
Independent linearity up to ± 0.05%
Repeatibility: = 0.08 mm
Hysteresis: = 0.25 mm
Tracking error (see table)
Infinite resolution
No variation of electrical output signal outside theoretical electrical stroke
Working temperature: -30...+100°C
Electrical connection: 3-pole polyurethane screened cable with high flexibility (1m lenght)
AISI 316 stem and nipple
Lifetime: > 25x106 meters or >100x106 operations whichever is the smallest (within C.E.U.)
Max. working pressure 250 bar, 400 bar peak

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Linear Position Sensors
Product Number PMI
Product Name Rectilinear Displacement Transducer With Magnetic Drag - Patent Pending
Body Shape Cylindrical
Measurement Range 1.97 to 39.37 inch (50 to 1000 mm)
Accuracy 0.0500 to 0.1000 %
Repeatability 3.15 mils (80 µm)
Unlock Full Specs
to access all available technical data

Similar Products

ToF Ranging Sensor - HPS-166C-L - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details