Gefran Contactless Magnetostrictive Linear Position Transducer MK4S

Description
Contactless magnetostrictive linear position transducer with RS422-SSI digital output interface. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. Compact size for simple installation. Full protection against outside agents for use in harsh environments with high contamination and presence of dust. Excellent linearity, repeatability, resistance to mechanical vibrations and shocks.
Datasheet
Description
Contactless magnetostrictive linear position transducer with RS422-SSI digital output interface. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. Compact size for simple installation. Full protection against outside agents for use in harsh environments with high contamination and presence of dust. Excellent linearity, repeatability, resistance to mechanical vibrations and shocks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactless Magnetostrictive Linear Position Transducer - MK4S - Gefran
25050 Provaglio d'Iseo (BS), Italy
Contactless Magnetostrictive Linear Position Transducer
MK4S
Contactless Magnetostrictive Linear Position Transducer MK4S
Contactless magnetostrictive linear position transducer with RS422-SSI digital output interface. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. Compact size for simple installation. Full protection against outside agents for use in harsh environments with high contamination and presence of dust. Excellent linearity, repeatability, resistance to mechanical vibrations and shocks.

Contactless magnetostrictive linear position transducer with RS422-SSI digital output interface. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. Compact size for simple installation. Full protection against outside agents for use in harsh environments with high contamination and presence of dust. Excellent linearity, repeatability, resistance to mechanical vibrations and shocks.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Linear Position Sensors
Product Number MK4S
Product Name Contactless Magnetostrictive Linear Position Transducer
Body Shape Rectangular
Measurement Range 1.97 to 157 inch (50 to 4000 mm)
Accuracy 0.0100 to 0.0200 %
Repeatability 0.3937 mils (10 µm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL054 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0417 inch (1.06 mm)
Repeatability 0.0102 mils (0.2600 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details