Gefran Rectilinear Displacement Transducer With Cylindrical Case PZ34

Description
25 to 300 mm stroke Mechanical fixing using brackets, selfaligning ball-joints or flange Independent linearity up to ± 0.05% Infinite resolution No variation of electrical signal outside theoretical electrical stroke Displacement speed 10 m/s Working temperature: -30...+100°C Electrical connection: 3-pole screened cable (1m length) Life duration: > 25x106 meters or >100x106 operations, whichever is the smaller (within C.E.U.) Grade of protection IP60
Datasheet
Description
25 to 300 mm stroke Mechanical fixing using brackets, selfaligning ball-joints or flange Independent linearity up to ± 0.05% Infinite resolution No variation of electrical signal outside theoretical electrical stroke Displacement speed 10 m/s Working temperature: -30...+100°C Electrical connection: 3-pole screened cable (1m length) Life duration: > 25x106 meters or >100x106 operations, whichever is the smaller (within C.E.U.) Grade of protection IP60
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectilinear Displacement Transducer With Cylindrical Case - PZ34 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Rectilinear Displacement Transducer With Cylindrical Case
PZ34
Rectilinear Displacement Transducer With Cylindrical Case PZ34
25 to 300 mm stroke Mechanical fixing using brackets, selfaligning ball-joints or flange Independent linearity up to ± 0.05% Infinite resolution No variation of electrical signal outside theoretical electrical stroke Displacement speed 10 m/s Working temperature: -30...+100°C Electrical connection: 3-pole screened cable (1m length) Life duration: > 25x106 meters or >100x106 operations, whichever is the smaller (within C.E.U.) Grade of protection IP60

25 to 300 mm stroke
Mechanical fixing using brackets, selfaligning ball-joints or flange
Independent linearity up to ± 0.05%
Infinite resolution
No variation of electrical signal outside theoretical electrical stroke
Displacement speed 10 m/s
Working temperature: -30...+100°C
Electrical connection: 3-pole screened cable (1m length)
Life duration: > 25x106 meters or >100x106 operations, whichever is the smaller (within C.E.U.)
Grade of protection IP60

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Linear Position Sensors
Product Number PZ34
Product Name Rectilinear Displacement Transducer With Cylindrical Case
Body Shape Cylindrical
Measurement Range 0.9843 to 11.81 inch (25 to 300 mm)
Accuracy 0.0500 to 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Enclosed Optical Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Ultrasonic Sensor - 15917175 - Radwell International
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
View Details