Gefran Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| R-SW5 is a switch module with 4+1 Fast Ethernet ports (100 Mbps) that lets you expand GDnet for tree-type connection of multiple GILOGIK II systems. It installs on series R_BUS(x)... | |
| SW5-SA is a switch module with 4+1 Fast Ethernet ports (100 Mbps). Installed to panel or on DIN rail with appropriate accessory. It is equipped with “autosense” ports that automatically... |