Gefran Rectilinear Displacement Transducer PY1

Description
25 to 150 mm stroke Mechanical linkage using joint with take up of play, M4 thread Independent linearity up to ± 0.05% Infinite resolution No variation of electrical signal outside theoretical electrical stroke Displacement speed up to 10 m/s Working temperature: -30...+100°C Electrical connections: PY1 F 3 wire 1m screened cable PY1 C 5-pole connectors DIN43322 Life duration: > 100x106 operations (within C.E.U.) Double support of the control rod Grade of protection IP40
Datasheet
Description
25 to 150 mm stroke Mechanical linkage using joint with take up of play, M4 thread Independent linearity up to ± 0.05% Infinite resolution No variation of electrical signal outside theoretical electrical stroke Displacement speed up to 10 m/s Working temperature: -30...+100°C Electrical connections: PY1 F 3 wire 1m screened cable PY1 C 5-pole connectors DIN43322 Life duration: > 100x106 operations (within C.E.U.) Double support of the control rod Grade of protection IP40
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectilinear Displacement Transducer - PY1 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Rectilinear Displacement Transducer
PY1
Rectilinear Displacement Transducer PY1
25 to 150 mm stroke Mechanical linkage using joint with take up of play, M4 thread Independent linearity up to ± 0.05% Infinite resolution No variation of electrical signal outside theoretical electrical stroke Displacement speed up to 10 m/s Working temperature: -30...+100°C Electrical connections: PY1 F 3 wire 1m screened cable PY1 C 5-pole connectors DIN43322 Life duration: > 100x106 operations (within C.E.U.) Double support of the control rod Grade of protection IP40

25 to 150 mm stroke
Mechanical linkage using joint with take up of play, M4 thread
Independent linearity up to ± 0.05%
Infinite resolution
No variation of electrical signal outside theoretical electrical stroke
Displacement speed up to 10 m/s
Working temperature: -30...+100°C
Electrical connections:
PY1 F 3 wire 1m screened cable
PY1 C 5-pole connectors DIN43322
Life duration: > 100x106 operations (within C.E.U.)
Double support of the control rod
Grade of protection IP40

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Linear Position Sensors
Product Number PY1
Product Name Rectilinear Displacement Transducer
Body Shape Rectangular
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Accuracy 0.0500 to 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Inductive Sensor - 101664312 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details