Gefran Datasheets for Rotary Position Sensors
Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.
Rotary Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Models 09, 11, 20 Servo mounting Independent linearity up to ± 0.05% (standard ± 0.5%) Repetibility 0,01% C.E.T. Rotation speed <= 600 r.p.m. Life duration: >100x106 operations at 10 r.p.s. | |
| Sealed industrial version Independent linearity up to ± 0.05% (standard ± 0.5%) Working temperature: -55...+100°C Repetibility 0.01% della C.E.T. Life duration: >100x106 operations at 10 r.p.s. (within C.E.U.) Infinite resolution... |