Gefran Rectilinear Displacement Transducer With IP67 Protection Level PZ67-A

Description
This transducer is designed to guarantee a high protection level (IP67) in applications under harsh conditions and outdoors, where it may be necessary to work in the direct presence of dust, dirt, or liquids (not in prolonged immersion) Its high protection level and very small size make the PZ67-A unique in terms of reliability and flexible installation It is ideal for glass cutting and washing machines or for honers and sanders if there is direct exposure to liquids or even just steam
Datasheet
Description
This transducer is designed to guarantee a high protection level (IP67) in applications under harsh conditions and outdoors, where it may be necessary to work in the direct presence of dust, dirt, or liquids (not in prolonged immersion) Its high protection level and very small size make the PZ67-A unique in terms of reliability and flexible installation It is ideal for glass cutting and washing machines or for honers and sanders if there is direct exposure to liquids or even just steam
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectilinear Displacement Transducer With IP67 Protection Level - PZ67-A - Gefran
25050 Provaglio d'Iseo (BS), Italy
Rectilinear Displacement Transducer With IP67 Protection Level
PZ67-A
Rectilinear Displacement Transducer With IP67 Protection Level PZ67-A
This transducer is designed to guarantee a high protection level (IP67) in applications under harsh conditions and outdoors, where it may be necessary to work in the direct presence of dust, dirt, or liquids (not in prolonged immersion) Its high protection level and very small size make the PZ67-A unique in terms of reliability and flexible installation It is ideal for glass cutting and washing machines or for honers and sanders if there is direct exposure to liquids or even just steam

This transducer is designed to guarantee a high protection level (IP67) in applications under harsh conditions and outdoors, where it may be necessary to work in the direct presence of dust, dirt, or liquids (not in prolonged immersion)
Its high protection level and very small size make the PZ67-A unique in terms of reliability and flexible installation
It is ideal for glass cutting and washing machines or for honers and sanders if there is direct exposure to liquids or even just steam

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Linear Position Sensors
Product Number PZ67-A
Product Name Rectilinear Displacement Transducer With IP67 Protection Level
Body Shape Cylindrical
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Accuracy 0.0500 to 0.5000 %
Repeatability 0.3937 mils (10 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Angle, Linear Position Measuring - 620-2015-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
3 suppliers
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details