Gefran Rectilinear Displacement Transducer PY2

Description
10 to 100 mm stroke Double support of the control rod and return spring Tip with M2.5 thread and stainless steel ball Independent linearity up to ± 0.1% Infinite resolution No variation of electrical signal outside theoretical electrical stroke Displacement speed up to 10 m/s Working temperature: -30...+100°C Electrical connections: PY2 F 3 wire 1m screened cable PY2 C 5-pole connector DIN43322 Life duration: > 100x106 operations (within C.E.U.) Grade of protection IP40 Suitable for use in explosive environments with presence of gas (groups IIA, IIB, IIC) and combustible powders. Standards for simple device: ATEX CEI EN 50020 2003 - paragraph 5.4 a
Datasheet
Description
10 to 100 mm stroke Double support of the control rod and return spring Tip with M2.5 thread and stainless steel ball Independent linearity up to ± 0.1% Infinite resolution No variation of electrical signal outside theoretical electrical stroke Displacement speed up to 10 m/s Working temperature: -30...+100°C Electrical connections: PY2 F 3 wire 1m screened cable PY2 C 5-pole connector DIN43322 Life duration: > 100x106 operations (within C.E.U.) Grade of protection IP40 Suitable for use in explosive environments with presence of gas (groups IIA, IIB, IIC) and combustible powders. Standards for simple device: ATEX CEI EN 50020 2003 - paragraph 5.4 a
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectilinear Displacement Transducer - PY2 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Rectilinear Displacement Transducer
PY2
Rectilinear Displacement Transducer PY2
10 to 100 mm stroke Double support of the control rod and return spring Tip with M2.5 thread and stainless steel ball Independent linearity up to ± 0.1% Infinite resolution No variation of electrical signal outside theoretical electrical stroke Displacement speed up to 10 m/s Working temperature: -30...+100°C Electrical connections: PY2 F 3 wire 1m screened cable PY2 C 5-pole connector DIN43322 Life duration: > 100x106 operations (within C.E.U.) Grade of protection IP40 Suitable for use in explosive environments with presence of gas (groups IIA, IIB, IIC) and combustible powders. Standards for simple device: ATEX CEI EN 50020 2003 - paragraph 5.4 a

10 to 100 mm stroke
Double support of the control rod and return spring
Tip with M2.5 thread and stainless steel ball
Independent linearity up to ± 0.1%
Infinite resolution
No variation of electrical signal outside theoretical electrical stroke
Displacement speed up to 10 m/s
Working temperature: -30...+100°C
Electrical connections:
PY2 F 3 wire 1m screened cable
PY2 C 5-pole connector DIN43322
Life duration: > 100x106 operations (within C.E.U.)
Grade of protection IP40
Suitable for use in explosive environments with presence of gas (groups IIA, IIB, IIC) and combustible powders.
Standards for simple device:
ATEX CEI EN 50020 2003 - paragraph 5.4 a

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Linear Position Sensors
Product Number PY2
Product Name Rectilinear Displacement Transducer
Body Shape Rectangular
Measurement Range 0.3937 to 3.94 inch (10 to 100 mm)
Accuracy 0.1000 to 0.3000 %
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Inductive Sensor -  - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details