Gefran Contactless Magnetostrictive Linear Position Transducer With Gefran ONDA Technology ONP1-A

Description
Contactless linear position transducer with innovative GEFRAN ONDA magnetostrictive technology for longer lifetime. The absence of electrical contact on the cursor eliminates all wearing and guarantees almost unlimited life. The new ONDA technology solution (patented by Gefran) allows to obtain an essential modular structure with compact size for simple installation
Datasheet
Description
Contactless linear position transducer with innovative GEFRAN ONDA magnetostrictive technology for longer lifetime. The absence of electrical contact on the cursor eliminates all wearing and guarantees almost unlimited life. The new ONDA technology solution (patented by Gefran) allows to obtain an essential modular structure with compact size for simple installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactless Magnetostrictive Linear Position Transducer With Gefran ONDA Technology - ONP1-A - Gefran
25050 Provaglio d'Iseo (BS), Italy
Contactless Magnetostrictive Linear Position Transducer With Gefran ONDA Technology
ONP1-A
Contactless Magnetostrictive Linear Position Transducer With Gefran ONDA Technology ONP1-A
Contactless linear position transducer with innovative GEFRAN ONDA magnetostrictive technology for longer lifetime. The absence of electrical contact on the cursor eliminates all wearing and guarantees almost unlimited life. The new ONDA technology solution (patented by Gefran) allows to obtain an essential modular structure with compact size for simple installation

Contactless linear position transducer with innovative GEFRAN ONDA magnetostrictive technology for longer lifetime. The absence of electrical contact on the cursor eliminates all wearing and guarantees almost unlimited life. The new ONDA technology solution (patented by Gefran) allows to obtain an essential modular structure with compact size for simple installation

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Linear Position Sensors
Product Number ONP1-A
Product Name Contactless Magnetostrictive Linear Position Transducer With Gefran ONDA Technology
Body Shape Rectangular
Measurement Range 1.97 to 59.06 inch (50 to 1500 mm)
Accuracy 0.0400 %
Repeatability 0.3937 mils (10 µm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Position, Proximity, Speed (Modules) - Industrial - 620-A19530LUCCTN-FSIBCEJ-ATR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details