Gefran Rectilinear Displacement Transducer With IP67 Protection Level PZ67-S

Description
This transducer is designed to guarantee a high protection level (IP67) in applications under harsh conditions and outdoors, where it may be necessary to work in the direct presence of dust, dirt, or liquids (not in prolonged immersion) Its high protection level and very small size make the PZ67-S unique in terms of reliability and flexible installation It is ideal for glass cutting and washing machines or for honers and sanders if there is direct exposure to liquids or even just steam Indicated for test and bench equipment, especially if outdoors
Datasheet
Description
This transducer is designed to guarantee a high protection level (IP67) in applications under harsh conditions and outdoors, where it may be necessary to work in the direct presence of dust, dirt, or liquids (not in prolonged immersion) Its high protection level and very small size make the PZ67-S unique in terms of reliability and flexible installation It is ideal for glass cutting and washing machines or for honers and sanders if there is direct exposure to liquids or even just steam Indicated for test and bench equipment, especially if outdoors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectilinear Displacement Transducer With IP67 Protection Level - PZ67-S - Gefran
25050 Provaglio d'Iseo (BS), Italy
Rectilinear Displacement Transducer With IP67 Protection Level
PZ67-S
Rectilinear Displacement Transducer With IP67 Protection Level PZ67-S
This transducer is designed to guarantee a high protection level (IP67) in applications under harsh conditions and outdoors, where it may be necessary to work in the direct presence of dust, dirt, or liquids (not in prolonged immersion) Its high protection level and very small size make the PZ67-S unique in terms of reliability and flexible installation It is ideal for glass cutting and washing machines or for honers and sanders if there is direct exposure to liquids or even just steam Indicated for test and bench equipment, especially if outdoors

This transducer is designed to guarantee a high protection level (IP67) in applications under harsh conditions and outdoors, where it may be necessary to work in the direct presence of dust, dirt, or liquids (not in prolonged immersion)
Its high protection level and very small size make the PZ67-S unique in terms of reliability and flexible installation
It is ideal for glass cutting and washing machines or for honers and sanders if there is direct exposure to liquids or even just steam
Indicated for test and bench equipment, especially if outdoors

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Linear Position Sensors
Product Number PZ67-S
Product Name Rectilinear Displacement Transducer With IP67 Protection Level
Body Shape Cylindrical
Measurement Range 0.9843 to 11.81 inch (25 to 300 mm)
Accuracy 0.0500 to 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Enclosed Optical Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Angle, Linear Position Measuring - 1882-1115197-ND - DigiKey
Specs
Operating Temperature -4 to 167 F (-20 to 75 C)
View Details