Gefran Datasheets for Human Machine Interfaces
Human machine interfaces (HMI) are operator interface terminals with which users interact in order to control other devices.
Human Machine Interfaces: Learn more
| Product Name | Notes |
|---|---|
| GF_LOOPER is an advanced series of multi-runner controllers offered in 16 zone configurations, with complete and easy to use functions for a variety of applications. The operator interface is based... | |
| GF_PROMER is a time-variable setpoint programmer, 4-loop controller, graphic trend and bargraph display, all in a single device with data saving functions. The user interface, based on an LCD TFT... | |
| The eGT-I Operator Panel is designed for plastic/rubber injection machines, and displays and sets process and configuration data. The operator uses a 10.4” color touch screen with 43 keys (34... | |
| The GF_VEDO line of operator terminals offers a compact and economic system for machine control. Machine cycle control [IEC1131 based SoftPLC] and graphic page display [SCADA] are integrated in a... | |
| The integrated Controller and Operator Panel allows the complete management of automation. Available in 3 versions (6 models), and equipped with a powerful 400 MHz processor. It is destined mainly... |