Gefran Self-supporting Linear Position Transducer With Magnetic Pulling PMA

Description
Strokes from 50 to 1000 mm Magnetic pulling of cursor Mechanical anchoring and self-aligning pulling on 2 ball joints Max. angle of movement up to ± 26° Independent linearity up to fino a ± 0.05% Repeatability: 0.08 mm Hysteresis: 0.25 mm Infinite resolution No electrical variation of electrical output signal outside theoretical electrical stroke Work temperature: -30°...+100°C Electrical connections: cable output shielded with highly flexible polyurethane, 3-pin, 1 m Life: > 25x106 m strokes, or >100x106 maneuvers, whichever is less (within U.E.S.) Protection level: IP67 (CEI EN 60529)
Datasheet
Description
Strokes from 50 to 1000 mm Magnetic pulling of cursor Mechanical anchoring and self-aligning pulling on 2 ball joints Max. angle of movement up to ± 26° Independent linearity up to fino a ± 0.05% Repeatability: 0.08 mm Hysteresis: 0.25 mm Infinite resolution No electrical variation of electrical output signal outside theoretical electrical stroke Work temperature: -30°...+100°C Electrical connections: cable output shielded with highly flexible polyurethane, 3-pin, 1 m Life: > 25x106 m strokes, or >100x106 maneuvers, whichever is less (within U.E.S.) Protection level: IP67 (CEI EN 60529)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-supporting Linear Position Transducer With Magnetic Pulling - PMA - Gefran
25050 Provaglio d'Iseo (BS), Italy
Self-supporting Linear Position Transducer With Magnetic Pulling
PMA
Self-supporting Linear Position Transducer With Magnetic Pulling PMA
Strokes from 50 to 1000 mm Magnetic pulling of cursor Mechanical anchoring and self-aligning pulling on 2 ball joints Max. angle of movement up to ± 26° Independent linearity up to fino a ± 0.05% Repeatability: 0.08 mm Hysteresis: 0.25 mm Infinite resolution No electrical variation of electrical output signal outside theoretical electrical stroke Work temperature: -30°...+100°C Electrical connections: cable output shielded with highly flexible polyurethane, 3-pin, 1 m Life: > 25x106 m strokes, or >100x106 maneuvers, whichever is less (within U.E.S.) Protection level: IP67 (CEI EN 60529)

Strokes from 50 to 1000 mm
Magnetic pulling of cursor
Mechanical anchoring and self-aligning pulling on 2 ball joints
Max. angle of movement up to ± 26°
Independent linearity up to fino a ± 0.05%
Repeatability: 0.08 mm
Hysteresis: 0.25 mm
Infinite resolution
No electrical variation of electrical output signal outside theoretical electrical stroke
Work temperature: -30°...+100°C
Electrical connections: cable output shielded with highly flexible polyurethane, 3-pin, 1 m
Life: > 25x106 m strokes, or >100x106 maneuvers, whichever is less (within U.E.S.)
Protection level: IP67 (CEI EN 60529)

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Linear Position Sensors
Product Number PMA
Product Name Self-supporting Linear Position Transducer With Magnetic Pulling
Body Shape Cylindrical
Measurement Range 1.97 to 39.37 inch (50 to 1000 mm)
Accuracy 0.0500 to 0.1000 %
Repeatability 3.15 mils (80 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details