Gefran Rectilinear Displacement Transducer With Magnetic Drag PMI-SLE

Description
The PMI-SLE transducer, is the amplified version of the PMI-SL, a product designed for all inside cylinder applications which require a smaller transducer (the rod diameter is only 12,7 mm). The PMI Slim offers the same robustness as the PMI-12: AISI 316 stainless steel body, IP67 protection level, and pressure resistance up to 250 bar (400 bar peak) Available with flanged or threaded heads, to guarantee mechanical compatibility with all main cylinder types Patented solution Ideal for applications inside hydraulic cylinders, demanding simple solutions which guarantee measurement repeatability
Datasheet
Description
The PMI-SLE transducer, is the amplified version of the PMI-SL, a product designed for all inside cylinder applications which require a smaller transducer (the rod diameter is only 12,7 mm). The PMI Slim offers the same robustness as the PMI-12: AISI 316 stainless steel body, IP67 protection level, and pressure resistance up to 250 bar (400 bar peak) Available with flanged or threaded heads, to guarantee mechanical compatibility with all main cylinder types Patented solution Ideal for applications inside hydraulic cylinders, demanding simple solutions which guarantee measurement repeatability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectilinear Displacement Transducer With Magnetic Drag - PMI-SLE - Gefran
25050 Provaglio d'Iseo (BS), Italy
Rectilinear Displacement Transducer With Magnetic Drag
PMI-SLE
Rectilinear Displacement Transducer With Magnetic Drag PMI-SLE
The PMI-SLE transducer, is the amplified version of the PMI-SL, a product designed for all inside cylinder applications which require a smaller transducer (the rod diameter is only 12,7 mm). The PMI Slim offers the same robustness as the PMI-12: AISI 316 stainless steel body, IP67 protection level, and pressure resistance up to 250 bar (400 bar peak) Available with flanged or threaded heads, to guarantee mechanical compatibility with all main cylinder types Patented solution Ideal for applications inside hydraulic cylinders, demanding simple solutions which guarantee measurement repeatability

The PMI-SLE transducer, is the amplified version of the PMI-SL, a product designed for all inside cylinder applications which require a smaller transducer (the rod diameter is only 12,7 mm).
The PMI Slim offers the same robustness as the PMI-12: AISI 316 stainless steel body, IP67 protection level, and pressure resistance up to 250 bar (400 bar peak)
Available with flanged or threaded heads, to guarantee mechanical compatibility with all main cylinder types
Patented solution
Ideal for applications inside hydraulic cylinders, demanding simple solutions which guarantee measurement repeatability

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Linear Position Sensors
Product Number PMI-SLE
Product Name Rectilinear Displacement Transducer With Magnetic Drag
Body Shape Cylindrical
Measurement Range 1.97 to 39.37 inch (50 to 1000 mm)
Accuracy 0.3500 %
Repeatability 3.15 mils (80 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Interferometric Laser Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details