Gefran Contactless Magnetostrictive Linear Position Transducer With Flanged Connection RK-5

Description
Linear position transducer with GEFRAN’S innovative ONDA magnetostrictive technology for long life. The absence of electrical contact on the cursor eliminates wear and guarantees almost unlimited life. Gefran’s patented ONDA technology achieves a compact, modular structure for simple installation. RK-5 is a magnetostrictive position transducer with flanged connection that installs completely inside oil-pressure cylinders. Its unique design, plus a wide range of cursor configurations, ensures easy installation and total compatibility with cylinder manufacturer specifications. Working temperature from -40 to +105°C, working pressures up to 350 bar, high resistance to vibration (25 g) and shock (100g) give the sensor the indispensable strength needed for heavy-duty use (for example: mobile hydraulics). High performance in terms of transduction of measurement defined as linearity, hystersis and repeatability. The signal is analog in models with current or voltage output. • Absolute transducer • Stroke: 50 to 2500mm • Direct analog output (RK-5 N/K/E) • Inverse analog output (RK-5 O/I/R) • Operating temperature: -40...+105°C • Vibration-resistant (DIN IEC68T2/6 25g) • Power range 10VDC...32VDC current output • Power range 8VDC...32VDC voltage output
Datasheet
Description
Linear position transducer with GEFRAN’S innovative ONDA magnetostrictive technology for long life. The absence of electrical contact on the cursor eliminates wear and guarantees almost unlimited life. Gefran’s patented ONDA technology achieves a compact, modular structure for simple installation. RK-5 is a magnetostrictive position transducer with flanged connection that installs completely inside oil-pressure cylinders. Its unique design, plus a wide range of cursor configurations, ensures easy installation and total compatibility with cylinder manufacturer specifications. Working temperature from -40 to +105°C, working pressures up to 350 bar, high resistance to vibration (25 g) and shock (100g) give the sensor the indispensable strength needed for heavy-duty use (for example: mobile hydraulics). High performance in terms of transduction of measurement defined as linearity, hystersis and repeatability. The signal is analog in models with current or voltage output. • Absolute transducer • Stroke: 50 to 2500mm • Direct analog output (RK-5 N/K/E) • Inverse analog output (RK-5 O/I/R) • Operating temperature: -40...+105°C • Vibration-resistant (DIN IEC68T2/6 25g) • Power range 10VDC...32VDC current output • Power range 8VDC...32VDC voltage output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactless Magnetostrictive Linear Position Transducer With Flanged Connection - RK-5 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Contactless Magnetostrictive Linear Position Transducer With Flanged Connection
RK-5
Contactless Magnetostrictive Linear Position Transducer With Flanged Connection RK-5
Linear position transducer with GEFRAN’S innovative ONDA magnetostrictive technology for long life. The absence of electrical contact on the cursor eliminates wear and guarantees almost unlimited life. Gefran’s patented ONDA technology achieves a compact, modular structure for simple installation. RK-5 is a magnetostrictive position transducer with flanged connection that installs completely inside oil-pressure cylinders. Its unique design, plus a wide range of cursor configurations, ensures easy installation and total compatibility with cylinder manufacturer specifications. Working temperature from -40 to +105°C, working pressures up to 350 bar, high resistance to vibration (25 g) and shock (100g) give the sensor the indispensable strength needed for heavy-duty use (for example: mobile hydraulics). High performance in terms of transduction of measurement defined as linearity, hystersis and repeatability. The signal is analog in models with current or voltage output. • Absolute transducer • Stroke: 50 to 2500mm • Direct analog output (RK-5 N/K/E) • Inverse analog output (RK-5 O/I/R) • Operating temperature: -40...+105°C • Vibration-resistant (DIN IEC68T2/6 25g) • Power range 10VDC...32VDC current output • Power range 8VDC...32VDC voltage output

Linear position transducer with GEFRAN’S innovative ONDA magnetostrictive technology for long life.
The absence of electrical contact on the cursor eliminates wear and guarantees almost unlimited life.
Gefran’s patented ONDA technology achieves a compact, modular structure for simple installation. RK-5 is a magnetostrictive position transducer with flanged connection that installs completely inside oil-pressure cylinders.
Its unique design, plus a wide range of cursor configurations, ensures easy installation and total compatibility with cylinder manufacturer specifications.
Working temperature from -40 to +105°C, working pressures up to 350 bar, high resistance to vibration (25 g) and shock (100g) give the sensor the indispensable strength needed for heavy-duty use (for example: mobile hydraulics). High performance in terms of transduction of measurement defined as linearity, hystersis and repeatability.
The signal is analog in models with current or voltage output.
• Absolute transducer
• Stroke: 50 to 2500mm
• Direct analog output (RK-5 N/K/E)
• Inverse analog output (RK-5 O/I/R)
• Operating temperature: -40...+105°C
• Vibration-resistant (DIN IEC68T2/6 25g)
• Power range 10VDC...32VDC current output
• Power range 8VDC...32VDC voltage output

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Linear Position Sensors
Product Number RK-5
Product Name Contactless Magnetostrictive Linear Position Transducer With Flanged Connection
Body Shape Cylindrical
Measurement Range 1.97 to 98.43 inch (50 to 2500 mm)
Repeatability 0.3937 mils (10 µm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - 620-A31316LUCHTN-XZ-S-SE-10CT-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Position, Proximity, Speed (Modules) - Z5612-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details