Gefran Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| 4...20mA Transmitter Amplified output signal Temperature limits: - 200 ... + 600° C Tolerance: UNI 7937, IEC 751 standards: ± 0.15° C a 0° C for class A (1/2 DIN)... | |
| Amplified output signal Temperature limits: -200 ... +600°C Tolerance: UNI 7937, IEC 751 standards: ± 0.15°C at 0°C for class A (1/2 DIN) ± 0.30°C at 0°C for class B... | |
| Certifications: Sensor Conformity Declaration, RoHS Max. temperature limit: - 40 ... + 600° C Reference tolerances: UNI 7937, IEC 751: ± 0,15°C a 0°C per 1/2 DIN (class A) ± | |
| Certifications: Sensor Conformity Declaration, RoHS Temperature limits: - 200 ... +600°C Tolerance: UNI 7937, IEC 751 standards: ± 0.15°C at 0°C for class A (1/2 DIN) ± 0.30°C at 0°C... | |
| Max. temperature limit: - 40 ... + 90° C Reference tolerances: UNI standards: Norme UNI 7937, IEC 751: ± 0,15°C a 0°C per 1/2 DIN (class A) ± 0,30°C a... | |
| Temperature limits: - 40 ... + 300° C Tolerance: UNI 7937, IEC 751 standards: ± 0.15° C at 0° C for class A (1/2 DIN) ± 0.30° C at 0° | |
| Temperature limits: - 40 ... + 400° C Tolerance: UNI 7937, IEC 751 standards: ± 0.15° C a 0° C for class A (1/2 DIN) ± 0.30° C a 0° | |
| Temperature limits: -40 ... +150°C Tolerance: UNI 7937, IEC 751 standards: ± 0.15°C at 0°C for class A (1/2 DIN) ± 0.30°C at 0°C for class B (1 DIN) ± | |
| Temperature limits: -40 ... +250°C (see table for the type of used thermocouple cable) Tolerance: UNI 7935, IEC 751: ± 0.15°C for A class (1/2 DIN) ± 0.30°C for B... | |
| Temperature limits: - 200 ... +800°C Tolerance: UNI 7937, IEC 751 standards: ± 0.15°C at 0°C for class A (1/2 DIN) ± 0.30°C at 0°C for class B (1 DIN)... | |
| Temperature Limits: -200 ... +600° C Tolerance: UNI 7937, IEC 751 standards: ± 0.15° C a 0° C for class A (1/2 DIN) ± 0.30° C a 0° C for... | |
| Temperature Limits: -200 ... +600° C Tollerance: UNI 7937, IEC 751 standards: ± 0.15° C a 0° C for class A (1/2 DIN) ± 0.30° C a 0° C for... | |
| Temperature limits: -200 ... +600°C Tolerance: UNI 7937, IEC 751 standards: ± 0.15°C at 0°C for class A (1/2 DIN) ± 0.30°C at 0°C for class B (1 DIN) ± | |
| Temperature limits: -40 ... +250°C (see table for type of extension cable used) Tolerance: UNI 7937, IEC 751 standards: ± 0.15°C at 0°C for class A (1/2 DIN) ± 0.30°C... | |
| Transmitter 4...20mA Amplified output signal Temperature limits: - 40 ... + 300° C Tolerance: UNI 7937, IEC 751 standards: ± 0.15° C a 0° C for class A (1/2 DIN)... |