Gefran Contactless Magnetostrictive Linear Position Transducer With Threaded Head RK-4

Description
Contactless linear position transducer with magnetostrictive technology: the absence of electrical contact on the cursor eliminates problems of wear and consumption and guarantees almost unlimited life. The reduced dead zones and the head’s threaded shape and small size make the RK-4 series ideal for applications requiring the installation of the transducer partially inside the hydraulic cylinder as a simplified alternative compared to the models of the IK4 series. The overall dimensions of the sensor are among the smallest available on the market. For what concerns the output signal, the analog interface gives the displacement of a single cursor (available in the several ranges in Voltage or Current). Excellent linearity, repeatability, resistance to mechanical vibrations and shocks complete the product’s specifications overview.
Datasheet
Description
Contactless linear position transducer with magnetostrictive technology: the absence of electrical contact on the cursor eliminates problems of wear and consumption and guarantees almost unlimited life. The reduced dead zones and the head’s threaded shape and small size make the RK-4 series ideal for applications requiring the installation of the transducer partially inside the hydraulic cylinder as a simplified alternative compared to the models of the IK4 series. The overall dimensions of the sensor are among the smallest available on the market. For what concerns the output signal, the analog interface gives the displacement of a single cursor (available in the several ranges in Voltage or Current). Excellent linearity, repeatability, resistance to mechanical vibrations and shocks complete the product’s specifications overview.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactless Magnetostrictive Linear Position Transducer With Threaded Head - RK-4 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Contactless Magnetostrictive Linear Position Transducer With Threaded Head
RK-4
Contactless Magnetostrictive Linear Position Transducer With Threaded Head RK-4
Contactless linear position transducer with magnetostrictive technology: the absence of electrical contact on the cursor eliminates problems of wear and consumption and guarantees almost unlimited life. The reduced dead zones and the head’s threaded shape and small size make the RK-4 series ideal for applications requiring the installation of the transducer partially inside the hydraulic cylinder as a simplified alternative compared to the models of the IK4 series. The overall dimensions of the sensor are among the smallest available on the market. For what concerns the output signal, the analog interface gives the displacement of a single cursor (available in the several ranges in Voltage or Current). Excellent linearity, repeatability, resistance to mechanical vibrations and shocks complete the product’s specifications overview.

Contactless linear position transducer with magnetostrictive technology: the absence of electrical contact on the cursor eliminates problems of wear and consumption and guarantees almost unlimited life.
The reduced dead zones and the head’s threaded shape and small size make the RK-4 series ideal for applications requiring the installation of the transducer partially inside the hydraulic cylinder as a simplified alternative compared to the models of the IK4 series.
The overall dimensions of the sensor are among the smallest available on the market.
For what concerns the output signal, the analog interface gives the displacement of a single cursor (available in the several ranges in Voltage or Current).
Excellent linearity, repeatability, resistance to mechanical vibrations and shocks complete the product’s specifications overview.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Linear Position Sensors
Product Number RK-4
Product Name Contactless Magnetostrictive Linear Position Transducer With Threaded Head
Body Shape Cylindrical
Measurement Range 1.97 to 157 inch (50 to 4000 mm)
Repeatability 0.3937 mils (10 µm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sensor, 150 C Rohs Compliant Allegro Microsystems - 67R6747 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Position, Proximity, Speed (Modules) - Z5612-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details