Gefran Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| Monodirectional encoder with position hysteresis; outputs x1, x2, x4 (EG01) Monodirectional or bidirectional, with or without separate zero reference output, encoder (EG02) The power supply requirements and output signal levels... | |
| Tachometer with analogue output proportional to the speed and digital output The power supply requirements and output signal levels are compatible with all the GEFRAN instruments |