Gefran Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| R-ETH100 is a bridge module with Fast-Ethernet interface for GDNET. It controls 100 Mbps communication with the operator terminal on one side and powers and controls the modules installed on... | |
| R-ETM100 is a Ethernet module with Modbus protocol over TCP. It controls 100 Mbps communication with the operator terminal on one side and powers and controls the modules installed on... | |
| R-GCANm is a communication module with CANopen protocol for the GILOGIKII family. It’s possible connect CANopen Slave by GEFRAN or from third parts. The baud rate communication is programmable via... | |
| R-GCANs is a communication module with CANopen protocol for the GILOGIKII family. It has 1 CAN channel to control 1 GILOGIK II node with a maximum of 16 I/O modules. | |
| R-SW5 is a switch module with 4+1 Fast Ethernet ports (100 Mbps) that lets you expand GDnet for tree-type connection of multiple GILOGIK II systems. It installs on series R_BUS(x)... | |
| SW5-SA is a switch module with 4+1 Fast Ethernet ports (100 Mbps). Installed to panel or on DIN rail with appropriate accessory. It is equipped with “autosense” ports that automatically... |