Gefran Datasheets for Magnetostrictive Position Sensors
Magnetostrictive position sensors are non-contact linear position sensors that use the momentary interaction of two magnetic fields to produce a strain pulse that moves along a waveguide. One field is from a magnet that moves along the outside of the waveguide. The other field is from the waveguide itself.
Magnetostrictive Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Contactless linear position transducer with innovative GEFRAN ONDA magnetostrictive technology for longer lifetime. The absence of electrical contact on the cursor eliminates all wearing and guarantees almost unlimited life. The... | |
| Contactless linear position transducer with magnetostrictive technology. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. The MK4 CANopen integrates a microprocessor to... | |
| Contactless linear position transducer with magnetostrictive technology: the absence of electrical contact on the cursor eliminates problems of wear and consumption and guarantees almost unlimited life. The head’s flanged shape... | |
| Contactless linear position transducer with magnetostrictive technology: the absence of electrical contact on the cursor eliminates problems of wear and consumption and guarantees almost unlimited life. The reduced dead zones... | |
| Contactless linear position transducer with ONDA magnetostrictive technology. The analog interface, available with various output ranges in voltage or in current, guarantees simpler installation and easier adaptation to existing systems. | |
| Contactless linear position transducer with ONDA magnetostrictive technology. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. Compact size for simple installation. Full... | |
| Contactless magnetostrictive linear position transducer with RS422-SSI digital output interface. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. Compact size for simple... | |
| Contactless magnetostrictive linear position transducer with RS422-SSI digital output interface. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. The IK4 line’s new... | |
| Linear position transducer with GEFRAN’S innovative ONDA magnetostrictive technology for long life. The absence of electrical contact on the cursor eliminates wear and guarantees almost unlimited life. Gefran’s patented ONDA... | |
| The IK4 CANopen integrates a microprocessor to process the measurement and to diagnose the transducer. The CAN field bus communication system provides fast and safe transmission. The use of CANopen... |