Gefran Rectilinear Displacement Transducer With Magnetic Drag PME

Description
This transducer is designed to guarantee a high protection level (IP67) in applications under harsh conditions and outdoors, where it may be necessary to work in the direct presence of dust, dirt, or liquids (not in prolonged immersion) Its high protection level and very small size make the PZ67-S unique in terms of reliability and flexible installation It is ideal for glass cutting and washing machines or for honers and sanders if there is direct exposure to liquids or even just steam Indicated for test and bench equipment, especially if outdoors
Datasheet
Description
This transducer is designed to guarantee a high protection level (IP67) in applications under harsh conditions and outdoors, where it may be necessary to work in the direct presence of dust, dirt, or liquids (not in prolonged immersion) Its high protection level and very small size make the PZ67-S unique in terms of reliability and flexible installation It is ideal for glass cutting and washing machines or for honers and sanders if there is direct exposure to liquids or even just steam Indicated for test and bench equipment, especially if outdoors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectilinear Displacement Transducer With Magnetic Drag - PME - Gefran
25050 Provaglio d'Iseo (BS), Italy
Rectilinear Displacement Transducer With Magnetic Drag
PME
Rectilinear Displacement Transducer With Magnetic Drag PME
This transducer is designed to guarantee a high protection level (IP67) in applications under harsh conditions and outdoors, where it may be necessary to work in the direct presence of dust, dirt, or liquids (not in prolonged immersion) Its high protection level and very small size make the PZ67-S unique in terms of reliability and flexible installation It is ideal for glass cutting and washing machines or for honers and sanders if there is direct exposure to liquids or even just steam Indicated for test and bench equipment, especially if outdoors

This transducer is designed to guarantee a high protection level (IP67) in applications under harsh conditions and outdoors, where it may be necessary to work in the direct presence of dust, dirt, or liquids (not in prolonged immersion)
Its high protection level and very small size make the PZ67-S unique in terms of reliability and flexible installation
It is ideal for glass cutting and washing machines or for honers and sanders if there is direct exposure to liquids or even just steam
Indicated for test and bench equipment, especially if outdoors

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Linear Position Sensors
Product Number PME
Product Name Rectilinear Displacement Transducer With Magnetic Drag
Body Shape Cylindrical
Measurement Range 1.97 to 39.37 inch (50 to 1000 mm)
Accuracy 0.0500 to 0.1000 %
Repeatability 3.15 mils (80 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Enclosed Optical Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Position, Proximity, Speed (Modules) - 1882-1040069-ND - DigiKey
Specs
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details