Gefran Datasheets for Data Input Modules
Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage.
Data Input Modules: Learn more
| Product Name | Notes |
|---|---|
| The R-A/D8 module has 8 optically isolated analog inputs at 16 bit ±10V and can be used to send reference signals to drives, servocontrols, solid state power units with linear... | |
| The R-C3 module has 3 independent 32 bit counters, each with 3 optically isolated digital inputs. For each counter you can: - program operating mode: up/down counting, mono and bidirectional... | |
| The R-E16 module has 16 optically isolated digital inputs, 24 VDC, PNP, and acquires logic signals from proximity sensors, drives, etc. It is installed on the backplanes of the R-BUS(x),... |