Gefran Contactless Magnetostrictive Linear Position Transducer IK4-S

Description
Contactless magnetostrictive linear position transducer with RS422-SSI digital output interface. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. The IK4 line’s new mechanical structure offers improved features for in-cylinder use, including a series of new multi-connector models, free rotation of the connector head, and replacement of internal electronics without removal of the transducer.
Datasheet
Description
Contactless magnetostrictive linear position transducer with RS422-SSI digital output interface. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. The IK4 line’s new mechanical structure offers improved features for in-cylinder use, including a series of new multi-connector models, free rotation of the connector head, and replacement of internal electronics without removal of the transducer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactless Magnetostrictive Linear Position Transducer - IK4-S - Gefran
25050 Provaglio d'Iseo (BS), Italy
Contactless Magnetostrictive Linear Position Transducer
IK4-S
Contactless Magnetostrictive Linear Position Transducer IK4-S
Contactless magnetostrictive linear position transducer with RS422-SSI digital output interface. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. The IK4 line’s new mechanical structure offers improved features for in-cylinder use, including a series of new multi-connector models, free rotation of the connector head, and replacement of internal electronics without removal of the transducer.

Contactless magnetostrictive linear position transducer with RS422-SSI digital output interface.
The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life.
The IK4 line’s new mechanical structure offers improved features for in-cylinder use, including a series of new multi-connector models, free rotation of the connector head, and replacement of internal electronics without removal of the transducer.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Linear Position Sensors
Product Number IK4-S
Product Name Contactless Magnetostrictive Linear Position Transducer
Body Shape Cylindrical
Measurement Range 1.97 to 157 inch (50 to 4000 mm)
Accuracy 0.0200 %
Repeatability 0.3937 mils (10 µm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

 - A1217LUA-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details