Gefran Rectilinear Displacement Transducer For Mounting Inside Hydraulic Actuators IC

Description
100 to 550 mm stroke Mechanical fixing by internal or external flange Independent linearity ±0,1% Infinite resolution Repeatability 0,01 mm No variation of electrical signal outside theoreticalelectrica l stroke Displacement speed up to 1,5 m/s Working temperature: -30...+100°C Electrical connections: IC C: 6-pole connector IC F: 3 free wires (200 mm length) Life duration: > 25x106meters or >100x106operations,w hichever is the smaller (within C.E.U.) Max.operating pressure 340 bar (5000 psi) Suitable for use in explosive environments with presenceof gas (groups IIA, IIB, IIC) and combustible powders. Standards for simple device:ATEX CEI EN 50020 2003 - paragraph 5.4 a
Datasheet
Description
100 to 550 mm stroke Mechanical fixing by internal or external flange Independent linearity ±0,1% Infinite resolution Repeatability 0,01 mm No variation of electrical signal outside theoreticalelectrica l stroke Displacement speed up to 1,5 m/s Working temperature: -30...+100°C Electrical connections: IC C: 6-pole connector IC F: 3 free wires (200 mm length) Life duration: > 25x106meters or >100x106operations,w hichever is the smaller (within C.E.U.) Max.operating pressure 340 bar (5000 psi) Suitable for use in explosive environments with presenceof gas (groups IIA, IIB, IIC) and combustible powders. Standards for simple device:ATEX CEI EN 50020 2003 - paragraph 5.4 a
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectilinear Displacement Transducer For Mounting Inside Hydraulic Actuators - IC - Gefran
25050 Provaglio d'Iseo (BS), Italy
Rectilinear Displacement Transducer For Mounting Inside Hydraulic Actuators
IC
Rectilinear Displacement Transducer For Mounting Inside Hydraulic Actuators IC
100 to 550 mm stroke Mechanical fixing by internal or external flange Independent linearity ±0,1% Infinite resolution Repeatability 0,01 mm No variation of electrical signal outside theoreticalelectrica l stroke Displacement speed up to 1,5 m/s Working temperature: -30...+100°C Electrical connections: IC C: 6-pole connector IC F: 3 free wires (200 mm length) Life duration: > 25x106meters or >100x106operations,w hichever is the smaller (within C.E.U.) Max.operating pressure 340 bar (5000 psi) Suitable for use in explosive environments with presenceof gas (groups IIA, IIB, IIC) and combustible powders. Standards for simple device:ATEX CEI EN 50020 2003 - paragraph 5.4 a

100 to 550 mm stroke
Mechanical fixing by internal or external flange
Independent linearity ±0,1%
Infinite resolution
Repeatability 0,01 mm
No variation of electrical signal outside theoreticalelectrical stroke
Displacement speed up to 1,5 m/s
Working temperature: -30...+100°C
Electrical connections:
IC C: 6-pole connector
IC F: 3 free wires (200 mm length)
Life duration: > 25x106meters or >100x106operations,whichever is the smaller (within C.E.U.)
Max.operating pressure 340 bar (5000 psi)
Suitable for use in explosive environments with presenceof gas (groups IIA, IIB, IIC) and combustible powders. Standards for simple device:ATEX CEI EN 50020 2003 - paragraph 5.4 a

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Linear Position Sensors
Product Number IC
Product Name Rectilinear Displacement Transducer For Mounting Inside Hydraulic Actuators
Body Shape Cylindrical
Measurement Range 3.94 to 21.65 inch (100 to 550 mm)
Accuracy 0.1000 %
Repeatability 0.3937 mils (10 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Angle, Linear Position Measuring - 1882-1115197-ND - DigiKey
Specs
Operating Temperature -4 to 167 F (-20 to 75 C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details