Gefran Selfloading Rectilinear Displacement Transducer With Cylindrical Case PC

Description
- 50 to 750 mm stroke - Mechanical fixing and selfaligning linkage using 2 ball-joints - Maximum angular movement up to ± 30° - Independent linearity ± 0.05% - Repetibility 0.01 mm - Infinite resolution - No variation of electrical signal outside theoretical electrical stroke - Displacement speed up to 5 m/s - Working temperature: -30...+100°C - Electrical connections: - PC H 3-pole connector - PC M 4-pole connector to standard DIN43650-ISO4400 - PC B 5-pole connector (DIN43322) - PC F 3-pole screened cable (1 m length) - Life duration: > 25x106 meters or > 100x106 operations, whichever is the smaller (within C.E.U.) - Grade of protection IP65
Datasheet
Description
- 50 to 750 mm stroke - Mechanical fixing and selfaligning linkage using 2 ball-joints - Maximum angular movement up to ± 30° - Independent linearity ± 0.05% - Repetibility 0.01 mm - Infinite resolution - No variation of electrical signal outside theoretical electrical stroke - Displacement speed up to 5 m/s - Working temperature: -30...+100°C - Electrical connections: - PC H 3-pole connector - PC M 4-pole connector to standard DIN43650-ISO4400 - PC B 5-pole connector (DIN43322) - PC F 3-pole screened cable (1 m length) - Life duration: > 25x106 meters or > 100x106 operations, whichever is the smaller (within C.E.U.) - Grade of protection IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selfloading Rectilinear Displacement Transducer With Cylindrical Case - PC - Gefran
25050 Provaglio d'Iseo (BS), Italy
Selfloading Rectilinear Displacement Transducer With Cylindrical Case
PC
Selfloading Rectilinear Displacement Transducer With Cylindrical Case PC
- 50 to 750 mm stroke - Mechanical fixing and selfaligning linkage using 2 ball-joints - Maximum angular movement up to ± 30° - Independent linearity ± 0.05% - Repetibility 0.01 mm - Infinite resolution - No variation of electrical signal outside theoretical electrical stroke - Displacement speed up to 5 m/s - Working temperature: -30...+100°C - Electrical connections: - PC H 3-pole connector - PC M 4-pole connector to standard DIN43650-ISO4400 - PC B 5-pole connector (DIN43322) - PC F 3-pole screened cable (1 m length) - Life duration: > 25x106 meters or > 100x106 operations, whichever is the smaller (within C.E.U.) - Grade of protection IP65

- 50 to 750 mm stroke
- Mechanical fixing and selfaligning linkage using 2 ball-joints
- Maximum angular movement up to ± 30°
- Independent linearity ± 0.05%
- Repetibility 0.01 mm
- Infinite resolution
- No variation of electrical signal outside theoretical electrical stroke
- Displacement speed up to 5 m/s
- Working temperature: -30...+100°C
- Electrical connections:
- PC H 3-pole connector
- PC M 4-pole connector to standard DIN43650-ISO4400
- PC B 5-pole connector (DIN43322)
- PC F 3-pole screened cable (1 m length)
- Life duration: > 25x106 meters or > 100x106 operations, whichever is the smaller (within C.E.U.)
- Grade of protection IP65

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Linear Position Sensors
Product Number PC
Product Name Selfloading Rectilinear Displacement Transducer With Cylindrical Case
Body Shape Cylindrical
Measurement Range 1.97 to 29.53 inch (50 to 750 mm)
Accuracy 0.0500 %
Repeatability 0.3937 mils (10 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor-Sensor Head - HPS-CFL007 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0315 inch (0.8000 mm)
Repeatability 0.0157 mils (0.4000 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details