Gefran Datasheets for Data Output Modules
Data output modules or cards transfer amplified, conditioned, or digitized signals.
Data Output Modules: Learn more
| Product Name | Notes |
|---|---|
| R-D/A4, R-D/A8, R-D/A16 are modules with 4, 8, 16 optically isolated analog outputs (16bit ±10V) that send reference signals to drives, servocontrols, power solid state relays with linear input, or... | |
| The R-U16 module has 8 optically isolated digital outputs, type PNP, 24 VDC-3A, and can be used to send signals and OKs to electronic devices, directly power loads in VDC... | |
| The R-U8 module has 8 optically isolated digital outputs, type PNP, 24 VDC-3A, and can be used to send signals and OKs to electronic devices, directly power loads in VDC... |