Gefran Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| • Pressure ranges from: 0-17 a 0-2000 bar/0-250 a 0-30000 psi • Extensimetric measurement principle with Wheatstone bridge • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Calibration... | |
| • Pressure ranges from: 0-17 to 0-1000 bar / 0-250 to 0-15000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Fluid-filled system for temperature stability • | |
| • Ranges from -1...+1 bar to 0...1000 bar • Accuracy: ± 0.15% FS typical • ATEX certification for hazardous areas use • Ambient/process temperature T4 (-40°...+80°C) • SIL2 approval according... | |
| Digital “Autozero & Span” option makes the pressure transmitter TK Series a product extremely innovative and versatile. Designed thanks to the advanced electronics used by TK, this function allows zero... | |
| Digital “Autozero & Span” option makes the pressure transmitter TPSA Series a product extremely innovative and versatile. Designed thanks to the advanced electronics used by TPSA, this function allows zero... | |
| Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit... | |
| KS transmitters are based on film sensing element deposited on stainless steel diaphragm. Thanks to the latest state of the art SMD electronics and compact all stainless steel construction, these... | |
| Pressure ranges from: 0-17 to 0-2000 bar / 0-250 to 0-30000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Fluid-filled system for temperature stability • Mercury... | |
| Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi • Accuracy: < ±0.25% FSO (H); < ±0.5% FSO (M) • Hydraulic transmission system for pressure signal guarantees... | |
| Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Strain gage Wheatstone bridge Accuracy : <±0.25% FSO (H); <±0.5% FSO (M) Internally generated 80% calibration signal (R-Cal)... | |
| Pressure ranges: 0-25 to 0-2000bar / 0-360 to 0-30000psi Extensometric measurement principle with Wheatstone bridge Precision: < ±0.25% FSO (H); < ±0.5% FSO (M) Calibration signal 80% FSO internally generated... | |
| Pressure ranges: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Extensimetric measurement principle with Wheatstone bridge Precision: <±0.25% FSO (H); <±0.5% FSO (M) Calibration signal 80% FSO internally generated... | |
| Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-30000 psi Extensometric measurement principle with Wheatstone bridge Precision: <±0.25% FSO (H); <±0.5% FSO (M) Calibration signal 80% FSO internally generated... | |
| Ranges: from 0...10 to 0...1000 bar Output signal 4...20mA 2-wires / 0.1...5.1Vdc / 0.1...10.1Vdc / 0...5Vdc / 0...10Vdc / 1...5Vdc / 1...6Vdc / 1...10Vdc Protection rating: IP65/IP67 Wetted parts: 17-4PH... | |
| Series TPHADA transmitters for high pressure are based on bonded strain gauge on stainless technology. The measurement diaphragm with monolithic structure makes the transmitter highly efficient, reliable, and safe – | |
| Series TPSA transmitters are based on bonded strain gauge on stainless steel technology. An innovative mechanical structure makes the transducer completely insensitive to tightening. This transducer is suitable for all... | |
| Series TSA transmitters are based on silicon piezoresistive sensing element in wheatstone bridge configuration. Thanks to highly stable electronic components, these transmitters can be used in applications requiring long-distance signal... | |
| The "IMPACT" series of Gefran are pressure transmitters, without transmission fluid, for using in high temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a... | |
| The “IMPACT” series of Gefran, are pressure transmitters, without transmission fluid, for using in High temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a... | |
| The K3 Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes... | |
| The K7 Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The... | |
| The KD Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes... | |
| The KE Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The... | |
| The KN Series are for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes standard melt... | |
| The M7 Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 400°C (°F) such as high temperature engineered polymers. The... | |
| The ME Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 400°C (°F) such as high temperature engineered polymers. The... | |
| The ME series of Gefran, are pressure transmitters for using in High temperature environment. The main characteristic of this series is the capability to read temperature of the media up... | |
| The MN series of Gefran, are pressure transmitters for using in High temperature environment. The main characteristic of this series is the capability to read temperature of the media up... | |
| The W7 Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 315°C (600°F) such as high temperature engineered polymers. The... | |
| The WE Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 315°C (600°F) such as high temperature engineered polymers. The... | |
| TK transmitters are based on thick film on stainless steel sensing element . Thanks to highly stable electronic components, these transmitters can be used in applications requiring long-distance signal transmission... | |
| Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Strain gage Wheatstone bridge Accuracy : <±0.25% FSO (H); <±0.5% FSO (M) Internally generated 80% calibration signal (R-Cal)... | |
| The "IMPACT" series of Gefran are pressure transmitters, without transmission fluid, for using in high temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a... |