Gefran Datasheets for Network Bridges
Network bridges connect network segments so that devices on both segments can communicate as if they were part of the same network. The centralize network administration and are easier to configure than network routers, which require IP addressing for each computer on each segment.
Network Bridges: Learn more
| Product Name | Notes |
|---|---|
| R-ETH100 is a bridge module with Fast-Ethernet interface for GDNET. It controls 100 Mbps communication with the operator terminal on one side and powers and controls the modules installed on... |