Gefran Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Amplified output signal o Temperature limits: -40 ... +350°C for type T -40 ... +750°C for type J -40 ... +900°C for type E -40 ... +1000°C for type K... | |
| Amplified output signal Temperature limits: - 40 ... + 750° C per tipo J - 40 ... + 900° C per tipo E - 40 ... + 1000° C per... | |
| Amplified output signal Temperature limits: -40 ... + 350°C for type T -40 ... + 550°C for type J -40 ... + 600°C for type E -40 ... +1050°C for... | |
| Amplified output signal Temperature limits: -40 ... +1200°C for type K 0 ... +1400°C for types S and R +600 ... +1600°C for type B (see table for sheath diameters)... | |
| Max. temperature limit: -40...+250°C (see table for thermocouple cable used) Reference tolerances: Standards IEC 584.2 class 2 for type J, K: ± 2.5°C (-40...+333°C) Cable to DIN standard Highly versatile... | |
| Max. temperature limit: - 40 ... + 250°C (see table for thermocouple cable used) Reference tolerances: Standards IEC 584.2 class 2: for type J, K: ± 2.5°C (- 40 ... | |
| Max. temperature limit: - 40 ... + 250°C (see table for thermocouple cable used) Reference tolerances: Standards IEC 584.2 class 2 for type J, K: ± 2.5°C (- 40 ... | |
| Max. temperature limit: - 40 ... + 310° C for type T - 40 ... + 550° C for type J - 40 ... + 600° C for type E... | |
| Max. temperature limit: - 40 ... + 310°C for type T - 40 ... + 550°C for type J - 40 ... + 1050°C for type K (see table for... | |
| Max. temperature limit: - 40 ... + 400°C Reference tolerances: Standards IEC 584.2 class 2: for type J, K: ± 2,5°C (- 40 ... + 333°C) ± 0.0075 [t] (t... | |
| Max. temperature limit: type J: - 40 ... + 370°C type K: -40...+950°C (see table for sheathing diameter used) Reference tolerances: Standards UNI 7938, IEC 584.2 class 2: for type... | |
| Temperature limits: -40 ... +250°C Tolerance: UNI 7938, IEC 584.2 Standards, Class 2: for types J, K: ± 2.5°C Extension cable insulation: fibreglass, screened TEFLON ® Stainless steel tip Thrust... | |
| Temperature limits: - 40 ... + 1200° C for type K 0 ... + 1400° C for type S - R +600 ... + 1600° C for type B (see... | |
| Temperature limits: - 40 ... + 310° C for type T - 40 ... + 550° C for type J - 40 ... + 600° C for type E -... | |
| Temperature limits: - 40 ... + 350° C for type T - 40 ... + 750° C for type J - 40 ... + 900° C for type E -... | |
| Temperature limits: -40 ... + 350°C for type T -40 ... + 550°C for type J -40 ... + 600°C for type E -40 ... +1050°C for type K (see... | |
| Temperature limits: -40 ... +350°C for type T -40 ... +550°C for type J -40 ... +600°C for type E -40 ... +1050°C for type K (see table for sheath... | |
| Temperature limits: -40 ... +350°C for type T -40 ... +750°C for type J -40 ... +900°C for type E -40 ... +1000°C for type K (see table for sheath... | |
| Temperature limits: -40 ... +350°C for type T -40 ... +750°C for type J -40 ... +900°C for type E -40 ... +1000°C for type K (see table for sheath... | |
| Temperature limits: -40 ... +750°C for type J -40 ... +1200°C for type K (see table for sheath diameters) Tolerance (IEC standard 584.2/Class 2): ± 2,5°C (-40 ... +333°C) ± | |
| Temperature limits: -40 ... +750°C for type J -40 ... +900°C for type E -40 ... +1000°C for type K (see table for sheath diameters) Tolerance (IEC standard 584.2/Class 2):... |