Schmalz Inc. Bell suction cup (round) for best adaptation to strongly curved surfaces SAG 45 NBR-60 G3/8-IG 10.01.01.12258

Description
Handling of metal sheets with very dynamic movements (shorter cycle times) Handling of thin steel sheets and aluminum sheets without deformation For use e.g. in feeder systems for press lines in the automobile industry Special slot on the bottom prevents oily sheets from slipping, permitting precise positioning in laser-cutting machines and stamping presses Handling of sheet-metal parts with small curvature radii Preformed metal sheets can be handled thanks to the optimum adjustment of the suction cup
Datasheet
Description
Handling of metal sheets with very dynamic movements (shorter cycle times) Handling of thin steel sheets and aluminum sheets without deformation For use e.g. in feeder systems for press lines in the automobile industry Special slot on the bottom prevents oily sheets from slipping, permitting precise positioning in laser-cutting machines and stamping presses Handling of sheet-metal parts with small curvature radii Preformed metal sheets can be handled thanks to the optimum adjustment of the suction cup
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell suction cup (round) for best adaptation to strongly curved surfaces SAG 45 NBR-60 G3/8-IG - 10.01.01.12258 - Schmalz Inc.
Raleigh, NC, United States
Bell suction cup (round) for best adaptation to strongly curved surfaces SAG 45 NBR-60 G3/8-IG
10.01.01.12258
Bell suction cup (round) for best adaptation to strongly curved surfaces SAG 45 NBR-60 G3/8-IG 10.01.01.12258
Handling of metal sheets with very dynamic movements (shorter cycle times) Handling of thin steel sheets and aluminum sheets without deformation For use e.g. in feeder systems for press lines in the automobile industry Special slot on the bottom prevents oily sheets from slipping, permitting precise positioning in laser-cutting machines and stamping presses Handling of sheet-metal parts with small curvature radii Preformed metal sheets can be handled thanks to the optimum adjustment of the suction cup
  • Handling of metal sheets with very dynamic movements (shorter cycle times)
  • Handling of thin steel sheets and aluminum sheets without deformation
  • For use e.g. in feeder systems for press lines in the automobile industry
  • Special slot on the bottom prevents oily sheets from slipping, permitting precise positioning in laser-cutting machines and stamping presses
  • Handling of sheet-metal parts with small curvature radii
  • Preformed metal sheets can be handled thanks to the optimum adjustment of the suction cup
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.12258
Product Name Bell suction cup (round) for best adaptation to strongly curved surfaces SAG 45 NBR-60 G3/8-IG
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2022736 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 50 mm (1.97 inch)
Material Pur
View Details
Vacuum suction cup holder - ESH-HDL-6-G - Festo Corporation
Specs
Style Other
Description G1/4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 60 PU-55 G1/4-AG - 10.01.01.00176 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Stroke 4.7 mm (0.1850 inch)
View Details