Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFG 2 HT1-60 N003 10.01.01.12967

Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFG 2 HT1-60 N003 - 10.01.01.12967 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFG 2 HT1-60 N003
10.01.01.12967
Flat suction cup (round) for smooth or slightly rough surfaces PFG 2 HT1-60 N003 10.01.01.12967
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.12967
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFG 2 HT1-60 N003
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038373 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicon
View Details
Vacuum suction cup - ESS-10-CS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material VMQ (silicone)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1.5 mm (0.0591 inch)
Material Rubber
View Details
Flat suction cup (round) for very dynamic handling of smooth and oily workpieces SAF 100 NBR-60 M10-AG - 10.01.01.10726 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Stroke 9.5 mm (0.3740 inch)
View Details