Schmalz Inc. Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 40 ED-65 G1/4-AG 10.01.01.13246

Description
Round, flat suction cup for usage in cardboard box and tray erectors Handling of cardboard and rigid packaging in top-loading and side-loading machines Palletizing and depalletizing processes Heavy-duty applications that require suction cups with excellent sealing and low wear Handling of narrow cardboard boxes with openings, windows or perforation for pharma or cosmetics (especially diameter 10 and 15 mm)
Datasheet
Description
Round, flat suction cup for usage in cardboard box and tray erectors Handling of cardboard and rigid packaging in top-loading and side-loading machines Palletizing and depalletizing processes Heavy-duty applications that require suction cups with excellent sealing and low wear Handling of narrow cardboard boxes with openings, windows or perforation for pharma or cosmetics (especially diameter 10 and 15 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 40 ED-65 G1/4-AG - 10.01.01.13246 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 40 ED-65 G1/4-AG
10.01.01.13246
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 40 ED-65 G1/4-AG 10.01.01.13246
Round, flat suction cup for usage in cardboard box and tray erectors Handling of cardboard and rigid packaging in top-loading and side-loading machines Palletizing and depalletizing processes Heavy-duty applications that require suction cups with excellent sealing and low wear Handling of narrow cardboard boxes with openings, windows or perforation for pharma or cosmetics (especially diameter 10 and 15 mm)
  • Round, flat suction cup for usage in cardboard box and tray erectors
  • Handling of cardboard and rigid packaging in top-loading and side-loading machines
  • Palletizing and depalletizing processes
  • Heavy-duty applications that require suction cups with excellent sealing and low wear
  • Handling of narrow cardboard boxes with openings, windows or perforation for pharma or cosmetics (especially diameter 10 and 15 mm)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.13246
Product Name Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 40 ED-65 G1/4-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-30-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038435 - RS Components, Ltd.
Specs
Diameter / Max. Size 50 mm (1.97 inch)
Material Polyurethane
View Details
3-1/4
Specs
Type Standard; Flat
Diameter / Max. Size 83 mm (3.27 inch)
Material Rubber
View Details
B Series Bellows Vacuum Cup - A-3150103S - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 22.86 mm (0.9000 inch)
Material Silicone Rubber
View Details