Schmalz Inc. Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 80x30 NBR-45 G1/4-AG 10.01.01.11659

Description
Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii Very dynamic handling of metal sheets (short cycle times) Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing Usage in feeder systems for press lines in the automobile industry Slot lot on the bottom prevents oily sheets from slipping; permits precise positioning in stamping presses etc.
Datasheet
Description
Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii Very dynamic handling of metal sheets (short cycle times) Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing Usage in feeder systems for press lines in the automobile industry Slot lot on the bottom prevents oily sheets from slipping; permits precise positioning in stamping presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 80x30 NBR-45 G1/4-AG - 10.01.01.11659 - Schmalz Inc.
Raleigh, NC, United States
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 80x30 NBR-45 G1/4-AG
10.01.01.11659
Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 80x30 NBR-45 G1/4-AG 10.01.01.11659
Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii Very dynamic handling of metal sheets (short cycle times) Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing Usage in feeder systems for press lines in the automobile industry Slot lot on the bottom prevents oily sheets from slipping; permits precise positioning in stamping presses etc.
  • Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii
  • Very dynamic handling of metal sheets (short cycle times)
  • Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing
  • Usage in feeder systems for press lines in the automobile industry
  • Slot lot on the bottom prevents oily sheets from slipping; permits precise positioning in stamping presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.11659
Product Name Bell suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOG 80x30 NBR-45 G1/4-AG
Type Oval
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-8-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material BR
View Details
Pneumatic Suction Cups - 2038286 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1.75 mm (0.0689 inch)
Material Rubber
View Details
Vacuum Cups - Style VX/LX/LXB-Flange Type - Seal Science, Inc.
Specs
Type Bellows; Flange Type
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Style Other
View Details