Schmalz Inc. Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 24 SI-50 G1/8-AG 10.01.01.11987

Description
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Datasheet
Description
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 24 SI-50 G1/8-AG - 10.01.01.11987 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 24 SI-50 G1/8-AG
10.01.01.11987
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 24 SI-50 G1/8-AG 10.01.01.11987
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
  • Round, flat suction cup for handling of wooden veneers, wafers and solar cells
  • Handling of various packing material, e.g. plastic films, paper, blister packs
  • Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.11987
Product Name Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 24 SI-50 G1/8-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-60-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 60 mm (2.36 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038364 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Material Polybutadiene
View Details
Vinyl Vacuum Cups - VC130 - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 22.23 mm (0.8752 inch)
Material Vinyl
View Details
Round 1.5 Bellows Suction Cup (Automotive) - NSABX Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 40 to 125 mm (1.57 to 4.92 inch)
Material Nitrile (NBR)
View Details