Schmalz Inc. Flat suction cup (oval) for long and also curved workpieces SGON 15x5 NBR-AS-60 M5-AG 10.01.05.00229

Description
Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials Handling of frame elements, such as doors and windows Considerably higher suction force than round, flat suction cups when handling narrow workpieces
Datasheet
Description
Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials Handling of frame elements, such as doors and windows Considerably higher suction force than round, flat suction cups when handling narrow workpieces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (oval) for long and also curved workpieces SGON 15x5 NBR-AS-60 M5-AG - 10.01.05.00229 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (oval) for long and also curved workpieces SGON 15x5 NBR-AS-60 M5-AG
10.01.05.00229
Flat suction cup (oval) for long and also curved workpieces SGON 15x5 NBR-AS-60 M5-AG 10.01.05.00229
Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials Handling of frame elements, such as doors and windows Considerably higher suction force than round, flat suction cups when handling narrow workpieces
  • Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials
  • Handling of frame elements, such as doors and windows
  • Considerably higher suction force than round, flat suction cups when handling narrow workpieces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.05.00229
Product Name Flat suction cup (oval) for long and also curved workpieces SGON 15x5 NBR-AS-60 M5-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-30-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material BR
View Details
Pneumatic Suction Cups - 2038211 - RS Components, Ltd.
Specs
Diameter / Max. Size 8 mm (0.3150 inch)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 53.97 mm (2.12 inch)
Material Rubber
View Details
Vacuum Cups - Style Large VXF-HR Type - Seal Science, Inc.
Specs
Type Flat
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Style None
View Details