Schmalz Inc. Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 34 FPM-65 G1/4-IG 10.01.01.13046

Description
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Datasheet
Description
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 34 FPM-65 G1/4-IG - 10.01.01.13046 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 34 FPM-65 G1/4-IG
10.01.01.13046
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 34 FPM-65 G1/4-IG 10.01.01.13046
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
  • Round, flat suction cup for handling of wooden veneers, wafers and solar cells
  • Handling of various packing material, e.g. plastic films, paper, blister packs
  • Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.13046
Product Name Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 34 FPM-65 G1/4-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-200-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 200 mm (7.87 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038375 - RS Components, Ltd.
Specs
Diameter / Max. Size 90 mm (3.54 inch)
Material Nbr
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details
Specs
Type Sponge
Diameter / Max. Size 315 mm (12.4 inch)
Material Ethylene Propylene
View Details