Schmalz Inc. Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 30 ED-65 SC040 10.01.01.12372

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 30 ED-65 SC040 - 10.01.01.12372 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 30 ED-65 SC040
10.01.01.12372
Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 30 ED-65 SC040 10.01.01.12372
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.12372
Product Name Flat suction cup (round) for dynamic handling of cardboard and rigid packaging SPF 30 ED-65 SC040
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HB-4-PK - Festo Corporation
Specs
Style Other
Description PK-4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2038363 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Polyurethane
View Details
3
Specs
Type Standard; Flat
Diameter / Max. Size 77 mm (3.03 inch)
Material Rubber
View Details
C-BS1.5 Short Bellows Vacuum Cup - C-BS1.5-70-NBR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 69.85 mm (2.75 inch)
Material Nitrile (NBR)
View Details