Schmalz Inc. Flat suction cup (oval) for long and also curved workpieces SGON 45x15 NBR-60 G1/4-AG 10.01.05.00098

Description
Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials Handling of frame elements, such as doors and windows Considerably higher suction force than round, flat suction cups when handling narrow workpieces
Datasheet
Description
Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials Handling of frame elements, such as doors and windows Considerably higher suction force than round, flat suction cups when handling narrow workpieces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (oval) for long and also curved workpieces SGON 45x15 NBR-60 G1/4-AG - 10.01.05.00098 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (oval) for long and also curved workpieces SGON 45x15 NBR-60 G1/4-AG
10.01.05.00098
Flat suction cup (oval) for long and also curved workpieces SGON 45x15 NBR-60 G1/4-AG 10.01.05.00098
Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials Handling of frame elements, such as doors and windows Considerably higher suction force than round, flat suction cups when handling narrow workpieces
  • Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials
  • Handling of frame elements, such as doors and windows
  • Considerably higher suction force than round, flat suction cups when handling narrow workpieces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.05.00098
Product Name Flat suction cup (oval) for long and also curved workpieces SGON 45x15 NBR-60 G1/4-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-100-1/4-PUR-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2040081 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Double Bellows Suction Cup - B2.5-5-NBR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 5.59 mm (0.2200 inch)
Material Nitrile (NBR)
View Details