Schmalz Inc. Flat suction cup (oval) for narrow or curved workpieces SGO 15x5 SI-60 N021 10.01.05.00079

Description
Flat suction cups with an oval shape are designed for long and narrow workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Flat suction cups with an oval shape are designed for long and narrow workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (oval) for narrow or curved workpieces SGO 15x5 SI-60 N021 - 10.01.05.00079 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (oval) for narrow or curved workpieces SGO 15x5 SI-60 N021
10.01.05.00079
Flat suction cup (oval) for narrow or curved workpieces SGO 15x5 SI-60 N021 10.01.05.00079
Flat suction cups with an oval shape are designed for long and narrow workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Flat suction cups with an oval shape are designed for long and narrow workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.05.00079
Product Name Flat suction cup (oval) for narrow or curved workpieces SGO 15x5 SI-60 N021
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HE-1-M3 - Festo Corporation
Specs
Style Other
Description M3
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2039853 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
10
Specs
Type Standard; DeepCup
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
U Series Universal Vacuum Cup - A-3150122P - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 41.91 mm (1.65 inch)
Material Nitrile (NBR)
View Details