Schmalz Inc. Suction plate for high-temperature applications SPL-HT 120 FPM-F-65 10.01.01.13435

Description
Schmalz has developed suction cups to handle workpieces at high temperatures that are perfect for this task. The suction plates can withstand temperatures up to 600 °C and can be used for handling when tempering float glass and during the heat forming process of metal.
Datasheet
Description
Schmalz has developed suction cups to handle workpieces at high temperatures that are perfect for this task. The suction plates can withstand temperatures up to 600 °C and can be used for handling when tempering float glass and during the heat forming process of metal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction plate for high-temperature applications SPL-HT 120 FPM-F-65 - 10.01.01.13435 - Schmalz Inc.
Raleigh, NC, United States
Suction plate for high-temperature applications SPL-HT 120 FPM-F-65
10.01.01.13435
Suction plate for high-temperature applications SPL-HT 120 FPM-F-65 10.01.01.13435
Schmalz has developed suction cups to handle workpieces at high temperatures that are perfect for this task. The suction plates can withstand temperatures up to 600 °C and can be used for handling when tempering float glass and during the heat forming process of metal.

Schmalz has developed suction cups to handle workpieces at high temperatures that are perfect for this task. The suction plates can withstand temperatures up to 600 °C and can be used for handling when tempering float glass and during the heat forming process of metal.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.13435
Product Name Suction plate for high-temperature applications SPL-HT 120 FPM-F-65
Diameter / Max. Size 120 mm (4.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-20-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 20 mm (0.7874 inch)
Material BR
View Details
Pneumatic Suction Cups - 2038361 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
10
Specs
Type Standard; DeepCup
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
Flat Vacuum Cup With Valve - A-3150050S - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 42.16 mm (1.66 inch)
Material Silicone Rubber
View Details